Schneider Electric Lamp, Indicator, Incandescent, 110Ma, Red; Module Lens Colour Schneider Electric XVBL34

Description
LAMP, INDICATOR, INCANDESCENT, 110mA, RED; Module Lens Colour:Red; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 110mA, RED; Module Lens Colour:Red; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 110Ma, Red; Module Lens Colour Schneider Electric - 16C7122 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 110Ma, Red; Module Lens Colour Schneider Electric
16C7122
Lamp, Indicator, Incandescent, 110Ma, Red; Module Lens Colour Schneider Electric 16C7122
LAMP, INDICATOR, INCANDESCENT, 110mA, RED; Module Lens Colour:Red; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 110mA, RED; Module Lens Colour:Red; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7122
Product Name Lamp, Indicator, Incandescent, 110Ma, Red; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1713793 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details