Schneider Electric Lamp, Indicator, Strobe, Orange; Module Lens Colour Schneider Electric XVBC8G5

Description
LAMP, INDICATOR, STROBE, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Length:63mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, STROBE, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Length:63mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Strobe, Orange; Module Lens Colour Schneider Electric - 16C7118 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Strobe, Orange; Module Lens Colour Schneider Electric
16C7118
Lamp, Indicator, Strobe, Orange; Module Lens Colour Schneider Electric 16C7118
LAMP, INDICATOR, STROBE, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Length:63mm RoHS Compliant: Yes

LAMP, INDICATOR, STROBE, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Length:63mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7118
Product Name Lamp, Indicator, Strobe, Orange; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1713780 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details