Schneider Electric Lamp, Indicator, Strobe, Red; Module Lens Colour Schneider Electric XVBC8G4

Description
LAMP, INDICATOR, STROBE, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, STROBE, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Strobe, Red; Module Lens Colour Schneider Electric - 16C7117 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Strobe, Red; Module Lens Colour Schneider Electric
16C7117
Lamp, Indicator, Strobe, Red; Module Lens Colour Schneider Electric 16C7117
LAMP, INDICATOR, STROBE, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes

LAMP, INDICATOR, STROBE, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7117
Product Name Lamp, Indicator, Strobe, Red; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lamps - 106408 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Clear
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-418-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details