Schneider Electric Lamp, Indicator, Strobe, Green; Module Lens Colour Schneider Electric XVBC8G3

Description
LAMP, INDICATOR, STROBE, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, STROBE, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Strobe, Green; Module Lens Colour Schneider Electric - 16C7116 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Strobe, Green; Module Lens Colour Schneider Electric
16C7116
Lamp, Indicator, Strobe, Green; Module Lens Colour Schneider Electric 16C7116
LAMP, INDICATOR, STROBE, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, STROBE, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7116
Product Name Lamp, Indicator, Strobe, Green; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details