Schneider Electric INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, 10 J. STROBE, 24VAC/DC, RED,BLACK HSG. XVBC8B4

Description
2.75 in. Lens Diameter, UL Listed, CSA Certified, CE Marked Standard, Illuminated Beacons UL Listed, CSA Certified, CE Marked standard Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked
Description
2.75 in. Lens Diameter, UL Listed, CSA Certified, CE Marked Standard, Illuminated Beacons UL Listed, CSA Certified, CE Marked standard Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, 10 J. STROBE, 24VAC/DC, RED,BLACK HSG. - 70007065 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, 10 J. STROBE, 24VAC/DC, RED,BLACK HSG.
70007065
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, 10 J. STROBE, 24VAC/DC, RED,BLACK HSG. 70007065
2.75 in. Lens Diameter, UL Listed, CSA Certified, CE Marked Standard, Illuminated Beacons UL Listed, CSA Certified, CE Marked standard Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked

2.75 in. Lens Diameter, UL Listed, CSA Certified, CE Marked Standard, Illuminated Beacons

  • UL Listed, CSA Certified, CE Marked standard
    Features
  • Cable Entry Through Bottom or Side of Base Unit
  • Units Separate for Bulb Replacement
  • Optional Colored Markers to Indicate Unit Stacking Order
  • Legend Holders on Each Component (Signalling or Base Units)
    Specifications
  • Wiring: Screw with Cable Clamp Terminals
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007065
Product Name INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, 10 J. STROBE, 24VAC/DC, RED,BLACK HSG.
Mounting Flush or Panel Mounted; Pole; Conduit/Panel
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 2247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
Color Green; Green
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details