Schneider Electric Lens Unit, Incandescent Bulb Source, Clear; Module Lens Colour Schneider Electric XVBC4M7

Description
LENS UNIT, INCANDESCENT BULB SOURCE, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Colour:ClearRoHS Compliant: Yes
Datasheet
Description
LENS UNIT, INCANDESCENT BULB SOURCE, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Colour:ClearRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Unit, Incandescent Bulb Source, Clear; Module Lens Colour Schneider Electric - 16C7114 - Newark, An Avnet Company
Chicago, IL, United States
Lens Unit, Incandescent Bulb Source, Clear; Module Lens Colour Schneider Electric
16C7114
Lens Unit, Incandescent Bulb Source, Clear; Module Lens Colour Schneider Electric 16C7114
LENS UNIT, INCANDESCENT BULB SOURCE, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Colour:ClearRoHS Compliant: Yes

LENS UNIT, INCANDESCENT BULB SOURCE, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7114
Product Name Lens Unit, Incandescent Bulb Source, Clear; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3PL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details