Schneider Electric Lamp, Ind, Flashing Light, Orange; Module Lens Colour Schneider Electric XVBC4M5

Description
LAMP, IND, FLASHING LIGHT, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, FLASHING LIGHT, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Flashing Light, Orange; Module Lens Colour Schneider Electric - 16C7112 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Flashing Light, Orange; Module Lens Colour Schneider Electric
16C7112
Lamp, Ind, Flashing Light, Orange; Module Lens Colour Schneider Electric 16C7112
LAMP, IND, FLASHING LIGHT, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP, IND, FLASHING LIGHT, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7112
Product Name Lamp, Ind, Flashing Light, Orange; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details