Schneider Electric Lamp, Ind, Flashing Light, Yellow; Module Lens Colour Schneider Electric XVBC4B8

Description
LAMP, IND, FLASHING LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, FLASHING LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Flashing Light, Yellow; Module Lens Colour Schneider Electric - 16C7109 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Flashing Light, Yellow; Module Lens Colour Schneider Electric
16C7109
Lamp, Ind, Flashing Light, Yellow; Module Lens Colour Schneider Electric 16C7109
LAMP, IND, FLASHING LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP, IND, FLASHING LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7109
Product Name Lamp, Ind, Flashing Light, Yellow; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details