LAMP, IND, FLASHING LIGHT, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:48VDC; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:7W; Length:63mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 16C7106 |
| Product Name | Lamp, Ind, Flashing Light, Orange; Module Lens Colour Schneider Electric |