Schneider Electric Lamp, Ind, Flashing, Light, Green; Module Lens Colour Schneider Electric XVBC4B3

Description
LAMP, IND, FLASHING, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, FLASHING, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Flashing, Light, Green; Module Lens Colour Schneider Electric - 16C7104 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Flashing, Light, Green; Module Lens Colour Schneider Electric
16C7104
Lamp, Ind, Flashing, Light, Green; Module Lens Colour Schneider Electric 16C7104
LAMP, IND, FLASHING, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP, IND, FLASHING, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:48V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7104
Product Name Lamp, Ind, Flashing, Light, Green; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
Indicator - UB03KW035F - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
4 suppliers