Schneider Electric Lamp, Ind, Steady, Light, Yellow; Module Lens Colour Schneider Electric XVBC38

Description
LAMP, IND, STEADY, LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, STEADY, LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Steady, Light, Yellow; Module Lens Colour Schneider Electric - 16C7103 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Steady, Light, Yellow; Module Lens Colour Schneider Electric
16C7103
Lamp, Ind, Steady, Light, Yellow; Module Lens Colour Schneider Electric 16C7103
LAMP, IND, STEADY, LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP, IND, STEADY, LIGHT, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7103
Product Name Lamp, Ind, Steady, Light, Yellow; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393352 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details