Schneider Electric INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY CLEAR, UP TO 250 V, BLACK HSG. XVBC37

Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED
Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY CLEAR, UP TO 250 V, BLACK HSG. - 70007057 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY CLEAR, UP TO 250 V, BLACK HSG.
70007057
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY CLEAR, UP TO 250 V, BLACK HSG. 70007057
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

70 mm Light Tower, 250 V Voltage Rating

  • Steady lens
    Features
  • Cable Entry Through Bottom or Side of Base Unit
  • Units Separate for Bulb Replacement
  • Optional Colored Markers to Indicate Unit Stacking Order
  • Legend Holders on Each Component (Signalling or Base Units)
    Specifications
  • Wiring: Screw with Cable Clamp Terminals
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
  • Requires (10 Watt Max.) Incandescent Bulb or LED
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007057
Product Name INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY CLEAR, UP TO 250 V, BLACK HSG.
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

160mm Industrial Beacon 160 mm Beacon - 855BL-S10BR6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights - 27XST-024C-4-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Smoke Alarms - 1235775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details