Schneider Electric Lamp Indicator Steady Light Blue; Module Lens Colour Schneider Electric XVBC36

Description
LAMP INDICATOR STEADY LIGHT BLUE; Module Lens Colour:Blue; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
LAMP INDICATOR STEADY LIGHT BLUE; Module Lens Colour:Blue; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp Indicator Steady Light Blue; Module Lens Colour Schneider Electric - 16C7101 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Indicator Steady Light Blue; Module Lens Colour Schneider Electric
16C7101
Lamp Indicator Steady Light Blue; Module Lens Colour Schneider Electric 16C7101
LAMP INDICATOR STEADY LIGHT BLUE; Module Lens Colour:Blue; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Blue RoHS Compliant: Yes

LAMP INDICATOR STEADY LIGHT BLUE; Module Lens Colour:Blue; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7101
Product Name Lamp Indicator Steady Light Blue; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-438-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details