Schneider Electric INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY RED, UP TO 250 V. BLACK HSG. XVBC34

Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED
Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY RED, UP TO 250 V. BLACK HSG. - 70007054 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY RED, UP TO 250 V. BLACK HSG.
70007054
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY RED, UP TO 250 V. BLACK HSG. 70007054
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

70 mm Light Tower, 250 V Voltage Rating

  • Steady lens
    Features
  • Cable Entry Through Bottom or Side of Base Unit
  • Units Separate for Bulb Replacement
  • Optional Colored Markers to Indicate Unit Stacking Order
  • Legend Holders on Each Component (Signalling or Base Units)
    Specifications
  • Wiring: Screw with Cable Clamp Terminals
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
  • Requires (10 Watt Max.) Incandescent Bulb or LED
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007054
Product Name INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY RED, UP TO 250 V. BLACK HSG.
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 1235776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details