Schneider Electric Lamp, Indicator, Steady, Light, Red; Module Lens Colour Schneider Electric XVBC34

Description
LAMP, INDICATOR, STEADY, LIGHT, RED; Module Lens Colour:Red; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, STEADY, LIGHT, RED; Module Lens Colour:Red; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Steady, Light, Red; Module Lens Colour Schneider Electric - 16C7099 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Steady, Light, Red; Module Lens Colour Schneider Electric
16C7099
Lamp, Indicator, Steady, Light, Red; Module Lens Colour Schneider Electric 16C7099
LAMP, INDICATOR, STEADY, LIGHT, RED; Module Lens Colour:Red; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, STEADY, LIGHT, RED; Module Lens Colour:Red; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7099
Product Name Lamp, Indicator, Steady, Light, Red; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1345532 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details
22 mm Plastic Pilot Light - 3PLBR5L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers