Schneider Electric Lamp, Indicator, Steady, Light, Green; Module Lens Colour Schneider Electric XVBC33

Description
LAMP, INDICATOR, STEADY, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, STEADY, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Steady, Light, Green; Module Lens Colour Schneider Electric - 16C7098 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Steady, Light, Green; Module Lens Colour Schneider Electric
16C7098
Lamp, Indicator, Steady, Light, Green; Module Lens Colour Schneider Electric 16C7098
LAMP, INDICATOR, STEADY, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP, INDICATOR, STEADY, LIGHT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet
Madison Heights, MI, United States
SQD Stacklights
XVBC33
SQD Stacklights XVBC33
Tower Light Steady Green, 250V, 10W

Tower Light Steady Green, 250V, 10W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 16C7098 XVBC33
Product Name Lamp, Indicator, Steady, Light, Green; Module Lens Colour Schneider Electric SQD Stacklights
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246408 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Pilot Light - 10299126 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details