Schneider Electric Signal Indicator, Blue, Steady, 24V; Module Lens Colour Schneider Electric XVBC2B6

Description
SIGNAL INDICATOR, BLUE, STEADY, 24V; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony Series; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR, BLUE, STEADY, 24V; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony Series; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator, Blue, Steady, 24V; Module Lens Colour Schneider Electric - 12N4401 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator, Blue, Steady, 24V; Module Lens Colour Schneider Electric
12N4401
Signal Indicator, Blue, Steady, 24V; Module Lens Colour Schneider Electric 12N4401
SIGNAL INDICATOR, BLUE, STEADY, 24V; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony Series; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

SIGNAL INDICATOR, BLUE, STEADY, 24V; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony Series; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Led Unit, 24V, Blue, Xvbc; Module Lens Colour Schneider Electric - 67AH3451 - Newark, An Avnet Company
Chicago, IL, United States
Led Unit, 24V, Blue, Xvbc; Module Lens Colour Schneider Electric
67AH3451
Led Unit, 24V, Blue, Xvbc; Module Lens Colour Schneider Electric 67AH3451
LED UNIT, 24V, BLUE, XVBC; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:63mm; RoHS Compliant: Yes

LED UNIT, 24V, BLUE, XVBC; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:63mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 12N4401
Product Name Signal Indicator, Blue, Steady, 24V; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1329114 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details