Schneider Electric Illuminated (Orange) Lens With Intergrated Led Rohs Compliant Schneider Electric XVBC2B5

Description
ILLUMINATED (ORANGE) LENS WITH INTERGRATED LED ROHS COMPLIANT: YES
Description
ILLUMINATED (ORANGE) LENS WITH INTERGRATED LED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Illuminated (Orange) Lens With Intergrated Led Rohs Compliant Schneider Electric - 09P7617 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated (Orange) Lens With Intergrated Led Rohs Compliant Schneider Electric
09P7617
Illuminated (Orange) Lens With Intergrated Led Rohs Compliant Schneider Electric 09P7617
ILLUMINATED (ORANGE) LENS WITH INTERGRATED LED ROHS COMPLIANT: YES

ILLUMINATED (ORANGE) LENS WITH INTERGRATED LED ROHS COMPLIANT: YES

Supplier's Site
Led Unit, 24V, Orange, Xvbc; Module Lens Colour Schneider Electric - 67AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Led Unit, 24V, Orange, Xvbc; Module Lens Colour Schneider Electric
67AH3450
Led Unit, 24V, Orange, Xvbc; Module Lens Colour Schneider Electric 67AH3450
LED UNIT, 24V, ORANGE, XVBC; Module Lens Colour:Orange; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:63mm; RoHS Compliant: Yes

LED UNIT, 24V, ORANGE, XVBC; Module Lens Colour:Orange; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:63mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 09P7617
Product Name Illuminated (Orange) Lens With Intergrated Led Rohs Compliant Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713796 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details