- Light ROHS
BEACON, STEADY LIGHT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:390mm RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | XVBC2B4 | 12N4416 |
| Product Name | Industrial control electrical >> Light | Beacon, Steady Light, 24Vdc, Red; Module Lens Colour Schneider Electric |