Schneider Electric Led Unit, 24V, Green, Xvbc; Module Lens Colour Schneider Electric XVBC2B3

Description
LED UNIT, 24V, GREEN, XVBC; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:7W; External Height:264mm; RoHS Compliant: Yes
Datasheet
Description
LED UNIT, 24V, GREEN, XVBC; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:7W; External Height:264mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Unit, 24V, Green, Xvbc; Module Lens Colour Schneider Electric - 67AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Led Unit, 24V, Green, Xvbc; Module Lens Colour Schneider Electric
67AH3448
Led Unit, 24V, Green, Xvbc; Module Lens Colour Schneider Electric 67AH3448
LED UNIT, 24V, GREEN, XVBC; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:7W; External Height:264mm; RoHS Compliant: Yes

LED UNIT, 24V, GREEN, XVBC; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:7W; External Height:264mm; RoHS Compliant: Yes

Supplier's Site
Beacon, Steady Light, 24Vdc, Green; Module Lens Colour Schneider Electric - 12N4409 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Steady Light, 24Vdc, Green; Module Lens Colour Schneider Electric
12N4409
Beacon, Steady Light, 24Vdc, Green; Module Lens Colour Schneider Electric 12N4409
BEACON, STEADY LIGHT, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony XVB Universal Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

BEACON, STEADY LIGHT, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony XVB Universal Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial control electrical >> Light - XVBC2B3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Industrial control electrical >> Light
XVBC2B3
Industrial control electrical >> Light XVBC2B3
- Light ROHS

- Light ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 67AH3448 XVBC2B3
Product Name Led Unit, 24V, Green, Xvbc; Module Lens Colour Schneider Electric Industrial control electrical >> Light
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104755 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Voltage type AC AC
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Pilot Light - 365234 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details