LENS UNIT, RED; Module Lens Colour:Red; Supply Voltage V AC:250VAC; Supply Voltage V DC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External Height:139mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH3443 |
| Product Name | Lens Unit, Red; Module Lens Colour Schneider Electric |