Schneider Electric Lens Unit, Grn; Module Lens Colour Schneider Electric XVB-C33

Description
LENS UNIT, GRN; Module Lens Colour:Green; Supply Voltage V AC:250VAC; Supply Voltage V DC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External Height:139mm; RoHS Compliant: Yes
Description
LENS UNIT, GRN; Module Lens Colour:Green; Supply Voltage V AC:250VAC; Supply Voltage V DC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External Height:139mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Unit, Grn; Module Lens Colour Schneider Electric - 67AH3442 - Newark, An Avnet Company
Chicago, IL, United States
Lens Unit, Grn; Module Lens Colour Schneider Electric
67AH3442
Lens Unit, Grn; Module Lens Colour Schneider Electric 67AH3442
LENS UNIT, GRN; Module Lens Colour:Green; Supply Voltage V AC:250VAC; Supply Voltage V DC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External Height:139mm; RoHS Compliant: Yes

LENS UNIT, GRN; Module Lens Colour:Green; Supply Voltage V AC:250VAC; Supply Voltage V DC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External Height:139mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH3442
Product Name Lens Unit, Grn; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers