Schneider Electric Lens Unit, Led, 24V, Orng; Module Lens Colour Schneider Electric XVB-C2B5

Description
LENS UNIT, LED, 24V, ORNG; Module Lens Colour:Orange; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes
Description
LENS UNIT, LED, 24V, ORNG; Module Lens Colour:Orange; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Unit, Led, 24V, Orng; Module Lens Colour Schneider Electric - 67AH3440 - Newark, An Avnet Company
Chicago, IL, United States
Lens Unit, Led, 24V, Orng; Module Lens Colour Schneider Electric
67AH3440
Lens Unit, Led, 24V, Orng; Module Lens Colour Schneider Electric 67AH3440
LENS UNIT, LED, 24V, ORNG; Module Lens Colour:Orange; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

LENS UNIT, LED, 24V, ORNG; Module Lens Colour:Orange; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH3440
Product Name Lens Unit, Led, 24V, Orng; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
Indicator - LB02KW01-5F24-JF - NKK Switches
Specs
LED Color Green
Voltage type AC AC
Rated Voltage 24 volts
View Details
5 suppliers