PHOTOELECTRIC SENSOR, 150MM, PNP; Sensing Range Max:150mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8250 |
| Product Name | Photoelectric Sensor, 150Mm, Pnp; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 5.91 inch (150 mm) |