PHOTOELECTRIC SENSOR, 5MM, NPN/PNP; Sensing Range Max:5mm; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8234 |
| Product Name | Photoelectric Sensor, 5Mm, Npn/pnp; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 0.1969 inch (5 mm) |