The Photoelectric Sensor, part number 17AC8222, is designed for precise detection with a maximum sensing range of 2 mm using a through beam detection system. It features both NPN and PNP output types, allowing for flexible integration into various applications. The sensor operates on a supply voltage range of 12 to 24 V DC, with reverse polarity protection, and has a current consumption of 40 mA in no-load conditions. Constructed from painted aluminum and polyamide/glass, the sensor is rated IP65 for protection against dust and water, making it suitable for industrial environments. It can operate in ambient temperatures ranging from -20 to 60 °C and is resistant to ambient light up to 10,000 Lux. The sensor also includes overload and short-circuit protection with a switching capacity of 100 mA. The device is equipped with a numeric potentiometer for sensitivity adjustment and features a status LED for operational feedback. It is suitable for applications such as detection on vibrating rails, small conveyors, and transparent objects. The sensor is compliant with CE and CULus standards and comes with an 18-month warranty.
PHOTOELECTRIC SENSOR, 2MM, NPN/PNP; Sensing Range Max:2mm; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8222 |
| Product Name | Photoelectric Sensor, 2Mm, Npn/pnp; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 0.0787 inch (2 mm) |