PHOTOELECTRIC SENSOR, 50MM, NPN/PNP; Sensing Range Max:50mm; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8208 |
| Product Name | Photoelectric Sensor, 50Mm, Npn/pnp; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 1.97 inch (50 mm) |