PHOTOELECTRIC SENSOR, 3MM, NPN/PNP; Sensing Range Max:3mm; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8218 |
| Product Name | Photoelectric Sensor, 3Mm, Npn/pnp; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 0.1181 inch (3 mm) |