SENSOR, PHOTO, 11M, PNP NO; Sensing Range Max:11m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H7028 |
| Product Name | Sensor, Photo, 11M, Pnp No; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 433 inch (11000 mm) |