SENSOR, PHOTO, 11M, PNP NC; Sensor Output:NPN; Sensing Range Max:11m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX9A Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 18T1483 |
| Product Name | Sensor, Photo, 11M, Pnp Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 433 inch (11000 mm) |