PHOTOELECTRIC SENSOR, 0m to 2.1m, RELAY; Sensing Range Max:2.1m; Sensing Method:Diffuse; Sensor Output:Digital; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H7025 |
| Product Name | Photoelectric Sensor, 0M To 2.1M, Relay; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 82.68 inch (2100 mm) |