SENSOR, PHOTO, 2.1M, PNP NC; Sensor Output:PNP; Sensing Range Max:2.1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX5A Series; Sensing Mode:Diffuse RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H7024 |
| Product Name | Sensor, Photo, 2.1M, Pnp Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 82.68 inch (2100 mm) |