PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:40m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX2A Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H7017 |
| Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
| Operation Distance | 1575 inch (40000 mm) |