PHOTOELECTRIC SENSOR, 0m to 14m, RELAY; Sensor Output:Relay; Sensing Range Max:14m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:OsiSense XUX1A Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H7014 |
| Product Name | Photoelectric Sensor, 0M To 14M, Relay; Sensor Output Telemecanique Sensors |
| Operation Distance | 551 inch (14000 mm) |