SENSOR, PHOTO, 14M, PNP NC; Sensor Output:PNP; Sensing Range Max:14m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX1A Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 85R3806 |
| Product Name | Sensor, Photo, 14M, Pnp Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 551 inch (14000 mm) |