PHOTOELECTRIC SENSOR, 180MM, PNP; Sensing Range Max:180mm; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8177 |
| Product Name | Photoelectric Sensor, 180Mm, Pnp; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 7.09 inch (180 mm) |