Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors XUSL4E4BB091NS2

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors - 52Y2881 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors
52Y2881
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors 52Y2881
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2881
Product Name Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors
Protection Height 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0490-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1026737-ND - DigiKey
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtains - 1-2447910-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-P4KL0320YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 12.6 inch (320 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details