Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors XUSL4E4BB091NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors - 52Y2880 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors
52Y2880
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors 52Y2880
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2880
Product Name Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors
Protection Height 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-C4KL1120YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0810-30 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details