The Safety Light Curtain, 2Pnp, Cat4, 910Mm (part number 52Y2876) is designed for body protection with a height of 910 mm and a sensing range of up to 17 meters. It features four beams with a spacing of 300 mm between them, ensuring effective detection. The device operates with two safety outputs (OSSD solid-state PNP) and has a response time of 3 ms. It is compliant with safety standards, including Type 4 according to IEC 61496-1 and SIL 3 per IEC 61508. This light curtain is rated for an operational current of 2 A and requires a supply voltage of 24 V DC, with a maximum voltage drop of less than 0.5 V. It is housed in a robust IP69K enclosure, making it suitable for harsh environments. The product is equipped with a test function and local signaling via multi-color LEDs. It operates effectively in temperatures ranging from -20°C to 55°C and has a mission time of 20 years. The device is constructed from PMMA and stainless steel, ensuring durability, and it comes with adjustable mounting brackets for installation. It is also compliant with various environmental directives, including RoHS and WEEE.
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:4; Protection Height:910mm; Sensing Range Max:17m; IP Rating:IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 52Y2876 |
| Product Name | Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors |
| Protection Height | 35.83 inch (910 mm) |