Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors XUSL4E3BB081NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors - 52Y2823 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors
52Y2823
Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors 52Y2823
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2823
Product Name Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors
Protection Height 31.89 inch (810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447907-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light grids - SLG440 - SLG 440 - SLG440-ER-0500-02-H1 -  - Schmersal Inc.
Specs
Protection Height 19.69 inch (500 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details