Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors XUSL4E3BB081LWC

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:17m; IP Rating:IP69K RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:17m; IP Rating:IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors - 52Y2819 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors
52Y2819
Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors 52Y2819
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:17m; IP Rating:IP69K RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 810MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:3; Protection Height:810mm; Sensing Range Max:17m; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2819
Product Name Safety Light Curtain, 2Pnp, Cat4, 810Mm; Performance Level Telemecanique Sensors
Protection Height 31.89 inch (810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1025570-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light curtain - OY050S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 59.45 inch (1510 mm)
Response Time 18.5 milliseconds
View Details
3 suppliers
Safety Light Curtains - 2-2447897-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 445L-P4L1680YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 66.14 inch (1680 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 79.3 milliseconds
View Details