Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.66M; Performance Level Telemecanique Sensors XUSL4E30H166N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.66M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.66M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.66M; Performance Level Telemecanique Sensors - 52Y2872 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.66M; Performance Level Telemecanique Sensors
52Y2872
Safety Light Curtain, 2Pnp, Cat4, 1.66M; Performance Level Telemecanique Sensors 52Y2872
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.66M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.66M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2872
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.66M; Performance Level Telemecanique Sensors
Protection Height 65.35 inch (1660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447906-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0170-14-01 -  - Schmersal Inc.
Specs
Protection Height 6.69 inch (170 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 445L-C4C0050FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 1.97 inch (50 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details