Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.36M; Performance Level Telemecanique Sensors XUSL4E30H136L

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.36M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:68; Protection Height:1.36m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.36M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:68; Protection Height:1.36m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.36M; Performance Level Telemecanique Sensors - 52Y2867 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.36M; Performance Level Telemecanique Sensors
52Y2867
Safety Light Curtain, 2Pnp, Cat4, 1.36M; Performance Level Telemecanique Sensors 52Y2867
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.36M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:68; Protection Height:1.36m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.36M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:68; Protection Height:1.36m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2867
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.36M; Performance Level Telemecanique Sensors
Protection Height 53.54 inch (1360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133711 - RS Components, Ltd.
Specs
Protection Height 29.53 inch (750 mm)
Response Time 11 milliseconds
Safety Category Type Type 4
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0650-14-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-B4B-091L-ND - DigiKey
Specs
Protection Height 35.83 inch (910 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details