Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors XUSL4E30H121N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:61; Protection Height:1.21m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:61; Protection Height:1.21m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors - 52Y2866 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors
52Y2866
Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors 52Y2866
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:61; Protection Height:1.21m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:61; Protection Height:1.21m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2866
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors
Protection Height 47.64 inch (1210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 1363378 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 47.24 inch (1200 mm)
Response Time 14 milliseconds
View Details
2 suppliers
Safety Light Curtain - 440L-C4JL1120YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2447903-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0330-14 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details