Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors XUSL4E30H106NS2

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors - 52Y2864 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
52Y2864
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors 52Y2864
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2864
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
Protection Height 41.73 inch (1060 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133702 - RS Components, Ltd.
Specs
Protection Height 29.53 inch (750 mm)
Response Time 11 milliseconds
Safety Category Type Type 2
View Details
Safety Light Curtain - 445L-C4C1200FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2447910-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers