Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors XUSL4E30H106LWH

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors - 52Y2860 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
52Y2860
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors 52Y2860
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2860
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
Protection Height 41.73 inch (1060 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0330-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P4KL1280YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 50.39 inch (1280 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1025614-ND - DigiKey
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details