The Safety Light Curtain, part number 52Y2859, is designed for hand protection and features a height protection of 1.06 meters. It operates with a sensing range of up to 17 meters and utilizes a transmitter-receiver
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 52Y2859 |
| Product Name | Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors |
| Protection Height | 41.73 inch (1060 mm) |