Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors XUSL4E30H106L

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors - 52Y2858 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
52Y2858
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors 52Y2858
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2858
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
Protection Height 41.73 inch (1060 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-C4J1760YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 69.29 inch (1760 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2447901-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - SLG440AS - SLG440AS-ER-0800-03 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details