Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors XUSL4E30H091NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:46; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:46; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors - 52Y2856 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors
52Y2856
Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors 52Y2856
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:46; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:46; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2856
Product Name Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors
Protection Height 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018593-ND - DigiKey
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-C4JL1600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 62.99 inch (1600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety light grid - OY116S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 35.83 inch (910 mm)
Response Time 3 milliseconds
View Details
3 suppliers
Safety Light Curtains - 2447910-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers