Schneider Electric Machine Safety - Light Curtains XUSL4E30H091N

Description
Light Curtain 30mm Hand/Arm Receiver, Transmitter
Description
Light Curtain 30mm Hand/Arm Receiver, Transmitter
Datasheet
Datasheet Summary
Powered by GS/AI

The XUSL4E30H091N is a type 4 safety light curtain designed for hand protection, featuring a sensing range of up to 12 meters and a height protection of 910 mm. It operates with 46 beams and has a resolution of 30 mm. The device includes two safety outputs (OSSD) with solid-state PNP arc suppression and supports both manual and automatic start/restart modes. The light curtain is equipped with an LED display for operating modes and fault indications, and it can be monitored externally through a safety module. It has a response time of 12.5 ms and is constructed with an aluminum casing and polycarbonate front panel, ensuring durability. The product is rated for operation in temperatures ranging from -30°C to 55°C and has an IP65/IP67 protection rating, making it suitable for various environments. Certifications include CE, CULus, and TvúV, with a safety level compliant with IEC 61496-1 and EN/ISO 13849-1 standards. The device is designed for easy installation with adjustable mounting brackets and is packaged with a user guide and certificate of conformity.

Datasheet Summary
Powered by GS/AI

The XUSL4E30H091N is a type 4 safety light curtain designed for hand protection, featuring a sensing range of up to 12 meters and a height protection of 910 mm. It operates with 46 beams and has a resolution of 30 mm. The device includes two safety outputs (OSSD) with solid-state PNP arc suppression and supports both manual and automatic start/restart modes. The light curtain is equipped with an LED display for operating modes and fault indications, and it can be monitored externally through a safety module. It has a response time of 12.5 ms and is constructed with an aluminum casing and polycarbonate front panel, ensuring durability. The product is rated for operation in temperatures ranging from -30°C to 55°C and has an IP65/IP67 protection rating, making it suitable for various environments. Certifications include CE, CULus, and TvúV, with a safety level compliant with IEC 61496-1 and EN/ISO 13849-1 standards. The device is designed for easy installation with adjustable mounting brackets and is packaged with a user guide and certificate of conformity.

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains - XUSL4E30H091N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Safety - Light Curtains
XUSL4E30H091N
Machine Safety - Light Curtains XUSL4E30H091N
Light Curtain 30mm Hand/Arm Receiver, Transmitter

Light Curtain 30mm Hand/Arm Receiver, Transmitter

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number XUSL4E30H091N
Product Name Machine Safety - Light Curtains
Unlock Full Specs
to access all available technical data